ISO 13935-1

Textiles - Seam Tensile Properties of Fabrics and Made-Up Textile Articles - Part 1: Determination of Maximum Force to Seam Rupture Using the Strip Method

inactive
Buy Now
Organization: ISO
Publication Date: 15 February 1999
Status: inactive
Page Count: 14
ICS Code (Textile fabrics): 59.080.30
ICS Code (Clothes): 61.020

Document History

April 1, 2014
Textiles - Seam tensile properties of fabrics and made-up textile articles - Part 1: Determination of maximum force to seam rupture using the strip method
This part of ISO 13935 specifies a procedure to determine the seam maximum force of sewn seams when the force is applied perpendicularly to the seam. This part of ISO 13935 specifies the method known...
April 1, 2014
Textiles - Seam tensile properties of fabrics and made-up textile articles - Part 1: Determination of maximum force to seam rupture using the strip method
This part of ISO 13935 specifies a procedure to determine the seam maximum force of sewn seams when the force is applied perpendicularly to the seam. This part of ISO 13935 specifies the method known...
ISO 13935-1
February 15, 1999
Textiles - Seam Tensile Properties of Fabrics and Made-Up Textile Articles - Part 1: Determination of Maximum Force to Seam Rupture Using the Strip Method
A description is not available for this item.

References

Advertisement