IEC - 60921

Ballasts for Tubular Fluorescent Lamps Performance Requirements

inactive
Organization: IEC
Publication Date: 1 January 1988
Status: inactive
Page Count: 71

Document History

June 1, 2006
Ballasts for tubular fluorescent lamps – Performance requirements
This standard specifies performance requirements for ballasts, excluding resistance types, for use on a.c. supplies up to 1000 V at 50 Hz or 60 Hz, associated with tubular fluorescent lamps with...
August 1, 2004
Ballasts for tubular fluorescent lamps – Performance requirements
This standard specifies performance requirements for ballasts, excluding resistance types, for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz, associated with tubular fluorescent lamps with...
August 1, 2004
Ballasts for tubular fluorescent lamps – Performance requirements
This standard specifies performance requirements for ballasts, excluding resistance types, for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz, associated with tubular fluorescent lamps with...
60921
January 1, 1988
Ballasts for Tubular Fluorescent Lamps Performance Requirements
A description is not available for this item.
Advertisement