IEC - 60921

Ballasts for tubular fluorescent lamps – Performance requirements

inactive
Organization: IEC
Publication Date: 1 August 2004
Status: inactive
Page Count: 76
ICS Code (Fluorescent lamps. Discharge lamps): 29.140.30
scope:

This standard specifies performance requirements for ballasts, excluding resistance types, for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz, associated with tubular fluorescent lamps with pre-heated cathodes operated with or without a starter or starting device and having rated wattages, dimensions and characteristics as specified in IEC 60081 and 60901. It applies to complete ballasts and their component parts such as resistors, transformers and capacitors.

A.C. supplied electronic ballasts for tubular fluorescent lamps for high frequency operation specified in IEC 61347-2-3 are excluded from the scope of this standard.

NOTE In some regions there are laws on EMC for luminaires. The controlgear also contributes to this EMC behaviour. See Bibliography for further references.

Document History

June 1, 2006
Ballasts for tubular fluorescent lamps – Performance requirements
This standard specifies performance requirements for ballasts, excluding resistance types, for use on a.c. supplies up to 1000 V at 50 Hz or 60 Hz, associated with tubular fluorescent lamps with...
60921
August 1, 2004
Ballasts for tubular fluorescent lamps – Performance requirements
This standard specifies performance requirements for ballasts, excluding resistance types, for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz, associated with tubular fluorescent lamps with...
August 1, 2004
Ballasts for tubular fluorescent lamps – Performance requirements
This standard specifies performance requirements for ballasts, excluding resistance types, for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz, associated with tubular fluorescent lamps with...
January 1, 1988
Ballasts for Tubular Fluorescent Lamps Performance Requirements
A description is not available for this item.

References

Advertisement