DLA - SMD-5962-95834

MICROCIRCUIT, LINEAR, LVDS QUAD CMOS DIFFERENTIAL LINE RECEIVER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 3 May 1996
Status: inactive
Page Count: 11
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN is as shown in the following example:

Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) identify the circuit function as follows:

Device type Generic number Circuit function 01 DS90C032 LVDS quad cmos differential line receiver

The device class designator is a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification to MIL-PRF-38535

The case outline(s) are as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style 2 CQCC1-N20 20 Leadless chip carrier

The Lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.

Supply voltage . . . . . . . . . . . . . . . . . . . . . . . . . −0.3 V to +6 V Input voltage . . . . . . . . . . . . . . . . . . . . . . . . . −0.3 V to (VCC + 0.3 V) Enable input voltage (EN, EN*) . . . . . . . . . . . . . . . . . −0.3 V to (VCC + 0.3 V) Output voltage (ROUT) . . . . . . . . . . . . . . . . . . . . . −0.3 V to (VCC + 0.3 V) Storage temperature range . . . . . . . . . . . . . . . . . . . −65°C to +150°C Maximum power dissipation (PD) . . . . . . . . . . . . . . . . . 1830 mW Lead temperature (soldering, 10 seconds) . . . . . . . . . . . . +260°C Junction temperature (TJ) . . . . . . . . . . . . . . . . . . . +150°C Thermal resistance, junction-to-case (θJC) . . . . . . . . . . . 20°C/W Thermal resistance, junction-to-ambient (θJA) . . . . . . . . . 82°C/W

Supply voltage . . . . . . . . . . . . . . . . . . . . . . . . . 4.5 V to 5.5 V Receiver input voltage . . . . . . . . . . . . . . . . . . . . . GND to 2.4 V Ambient operating temperature range (TA) . . . . . . . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

February 16, 2022
MICROCIRCUIT, LINEAR, LVDS QUAD CMOS DIFFERENTIAL LINE RECEIVER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
January 19, 2018
MICROCIRCUIT, LINEAR, LVDS QUAD CMOS DIFFERENTIAL LINE RECEIVER, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
October 5, 2010
MICROCIRCUIT, LINEAR, LVDS QUAD CMOS DIFFERENTIAL LINE RECEIVER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
February 15, 2006
MICROCIRCUIT, LINEAR, LVDS QUAD CMOS DIFFERENTIAL LINE RECEIVER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 19, 2004
MICROCIRCUIT, LINEAR, LVDS QUAD CMOS DIFFERENTIAL LINE RECEIVER, MONOLITHIC SILICON
A description is not available for this item.
September 5, 2002
MICROCIRCUIT, LINEAR, LVDS QUAD CMOS DIFFERENTIAL LINE RECEIVER, MONOLITHIC SILICON
A description is not available for this item.
April 21, 2002
MICROCIRCUIT, LINEAR, LVDS QUAD CMOS DIFFERENTIAL LINE RECEIVER, MONOLITHIC SILICON
A description is not available for this item.
October 4, 2001
MICROCIRCUIT, LINEAR, LVDS QUAD CMOS DIFFERENTIAL LINE RECEIVER, MONOLITHIC SILICON
A description is not available for this item.
June 13, 2001
MICROCIRCUIT, LINEAR, LVDS QUAD CMOS DIFFERENTIAL LINE RECEIVER, MONOLITHIC SILICON
A description is not available for this item.
January 8, 2001
MICROCIRCUIT, LINEAR, LVDS QUAD CMOS DIFFERENTIAL LINE RECEIVER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
May 25, 2000
MICROCIRCUIT, LINEAR, LVDS QUAD CMOS DIFFERENTIAL LINE RECEIVER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
November 21, 1997
MICROCIRCUIT, LINEAR, LVDS QUAD CMOS DIFFERENTIAL LINE RECEIVER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-95834
May 3, 1996
MICROCIRCUIT, LINEAR, LVDS QUAD CMOS DIFFERENTIAL LINE RECEIVER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement