DLA - SMD-5962-89961
MICROCIRCUIT, LINEAR, DUAL, DPST, ANALOG SWITCH, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 2 January 1990 |
| Status: | inactive |
| Page Count: | 8 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 DG405 Dual, DPST analog switch
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package
V+ to V− - - - - - - - - - - - - - - - - - - - - 44 V dc GND to V− - - - - - - - - - - - - - - - - - - - - 25 V dc VL to V− - - - - - - - - - - - - - - - - - - - - (GND − 0.3 V) to 44 V dc (VIN), (VS), (VD) 1/ - - - - - - - - - - - - - - −2 V to V+(+ 2 V) or 30mA, whichever occurs first Current, continuous (any terminal)- - - - - - - - 30 mA Current (S or D), pulsed 1 ms, 10% duty - - - - - 100 mA Storage temperature range - - - - - - - - - - - - −65°C to +150°C Power dissipation (PD) 2/: Case E - - - - - - - - - - - - - - - - - - - - 900 mW Case 2 - - - - - - - - - - - - - - - - - - - - 750 mW Thermal resistance, junction-to-case (θJC) - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - +175°C
Positive supply voltage (V+)- - - - - - - - - - - +15 V dc
Negative supply voltage (V−)- - - - - - - - - - - −15 V dc
Logic supply voltage (VL) - - - - - - - - - - - - +5 V dc
Ambient operating temperature range (TA) - - - - −55°C to +125°C
Charge injection- - - - - - - - - - - - - - - - - 60 pC
Crosstalk (channel-to-channel)
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History