DLA - SMD-5962-89942 REV A
MICROCIRCUITS, MEMORY, DIGITAL, CMOS 2K X 9 PARALLEL-SERIES FIFO, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 13 January 1993 |
| Status: | inactive |
| Page Count: | 39 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function Access time 01 (see 6.6) 2k × 9-bit parallel-serial FIFO 120 ns 02 (see 6.6) 2K × 9-bit parallel-serial FIFO 80 ns 03 (see 6.6) 2k × 9-bit parallel-serial FIFO 65 ns 04 (see 6.6) 2k × 9-bit parallel-serial FIFO 50 ns 05 (see 6.6) 2k × 9-bit parallel-serial FIFO 40 ns
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style Q GDIP1-T40 or CDIP2-T40 40 Dual-in-line X CQCC1-N44 44 Square leadless chip carrier
Terminal voltage with respect to ground - - - - - - - - - −0.5 V dc to +7.0 V dc DC output current - - - - - - - - - - - - - - - - - - - - 50 mA Storage temperature range - - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD)- - - - - - - - - - - - - - 1.0 W Lead temperature (soldering, 10 seconds) - - - - - - - - +260°C Thermal resistance, junction-to-case (θJC)- - - - - - - - See MIL-STD-1835 Junction temperature (TJ) - - - - - - - - - - - - - - - - +150°C 1/
Supply voltage range (VCC) - - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc Minimum high level input voltage (VIH) - - - - - - - - - 2.2 V dc Maximum low level input voltage (VIL) - - - - - - - - - +0.8 V dc 2/ Case operating temperature range (TC) - - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History