DLA - SMD-5962-96628

MICROCIRCUIT, DIGITAL, RADIATION HARDENED CMOS, RIPPLE CARRY BINARY COUNTER/DIVIDER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 15 December 1995
Status: inactive
Page Count: 16
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 40206 Radiation hardened CMOS 14 stage ripple-carry binary counter/dividers 02 4020BM Radiation hardened CMOS 14 stage ripple-carry binary counter/dividers with neutron irradiated die 03 4024B Radiation hardened CMOS 7 stage ripple-carry binary counter/dividers 04 4024BN Radiation hardened CMOS 7 stage ripple-carry binary counter/dividers with neutron irradiated die 05 4040B Radiation hardened CMOS 12 stage ripple-carry binary counter/dividers 06 4040BN Radiation hardened CMOS 12 stage ripple-carry binary counter/dividers with neutron irradiated die

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style C CDIP2-T14 14 Dual-in-line package X CDFP3-F14 14 Flat package E CDIP2-T16 16 Dual-in-line package Y CDFP4-F16 16 Flat package

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range (VDD) . . . . . . . . . . . . . . . . . . . . −0.5 V dc to +20 V dc Input voltage range . . . . . . . . . . . . . . . . . . . . . . . −0.5 V dc to VDD + 0.5V dc DC input current, any one input . . . . . . . . . . . . . . . . . . ±10 mA Device dissipation per output transistor . . . . . . . . . . . . . 100 mW Storage temperature range (TSTG) . . . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . . . . . . . . . +265°C Thermal resistance, junction-to-case (ΘJC): Cases C and E . . . . . . . . . . . . . . . . . . . . . . . . . 24°C/W Case X . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 30°C/W Case Y . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 29°C/W Thermal resistance, junction-to-ambient (ΘJA): Case C . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 74°C/W Case X . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 116°C/W Case E . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 73°C/W Case Y . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 114°C/W Junction temperature (TJ) . . . . . . . . . . . . . . . . . . . . . +175°C Maximum package power dissipation at TA = +125°C (PD): 4/ Cases C and E . . . . . . . . . . . . . . . . . . . . . . . . . 0.68 W Case X . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 0.43 W Case Y . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 0.44 W

Supply voltage range (VDD) . . . . . . . . . . . . . . . . . . . . . . 3.0 V dc to +18 V dc Case operating temperature range (TC) . . . . . . . . . . . . . . . . . −55°C to +125°C Input voltage (VIN) . . . . . . . . . . . . . . . . . . . . . . . . . . 0.0 V to VDD Output voltage (VOUT) . . . . . . . . . . . . . . . . . . . . . . . . . 0.0 V to VDD Radiation features: Total dose . . . . . . . . . . . . . . . . . . . . . . . . . . . . 1 × 105 Rads (Si) Single event phenomenon (SEP) effective linear energy threshold, no upsets or latchup (see 4.4.4.4) . . . >75 MEV/(cm2/mg)5/ Dose rate upset (20 ns pulse) . . . . . . . . . . . . . . . . . . . > 5 × 108 Rads (Si)/s5/ Dose rate latch-up . . . . . . . . . . . . . . . . . . . . . . . . . > 2 × 108 Rads(Si)/s5/ Dose rate survivability . . . . . . . . . . . . . . . . . . . . . . > 1 × 1011 Rads (Si)/s5/ Neutron irradiated (device types 02, 04, and 06) . . . . . . . . . . > 1 × 1014neutrons/cm2

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

January 31, 2020
MICROCIRCUIT, DIGITAL, RADIATION HARDENED CMOS, RIPPLE CARRY BINARY COUNTER/DIVIDER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device classes Q) and space application (device class V). A choice of case outlines and lead finishes...
June 23, 2010
MICROCIRCUIT, DIGITAL, RADIATION HARDENED CMOS, RIPPLE CARRY BINARY COUNTER/DIVIDER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
December 11, 2003
MICROCIRCUIT, DIGITAL, RADIATION HARDENED CMOS, RIPPLE CARRY BINARY COUNTER/DIVIDER, MONOLITHIC SILICON
A description is not available for this item.
July 29, 1997
MICROCIRCUIT, DIGITAL, RADIATION HARDENED CMOS, RIPPLE CARRY BINARY COUNTER/DIVIDER, MONOLITHIC SILICON
A description is not available for this item.
February 24, 1997
MICROCIRCUIT, DIGITAL, RADIATION HARDENED CMOS, RIPPLE CARRY BINARY COUNTER/DIVIDER, MONOLITHIC SILICON
This appendix establishes minimum requirements for microcircuit die to be supplied under the Qualified Manufacturers List (QML) Program. QML microcircuit die meeting the requirements of MIL-PRF-38535...
SMD-5962-96628
December 15, 1995
MICROCIRCUIT, DIGITAL, RADIATION HARDENED CMOS, RIPPLE CARRY BINARY COUNTER/DIVIDER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement