DLA - SMD-5962-88560 REV A

MICROCIRCUIT, MEMORY, DIGITAL, ECL, 64-BIT RAM, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 28 May 1992
Status: inactive
Page Count: 16
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function Access time 01 10545 64-bit (16 × 4) ECL RAM 15 ns

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package F F-5 (16-lead, .440" × .285" × .085"), flat package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

Supply voltage range (VCC = 0.0 V) - - - - - - - - - −8.0 V dc to 0.0 V dc Base input voltage range (VCC = 0.0 V) - - - - - - - 0.0 V dc to −8.0 V dc Output source current (IO): Continuous - - - - - - - - - - - - - - - - - - - - - < 50 mA dc Surge - - - - - - - - - - - - - - - - - - - - - - - < 100 mA dc Storage temperature range - - - - - - - - - - - - - −65°C to +175°C Lead temperature (soldering, 10 seconds) - - - - - - +300°C Junction temperature (TJ)- - - - - - - - - - - - - - +175°C Maximum power dissipation (PD) - - - - - - - - - - - 827 mW Thermal resistance, junction-to-case (θJC) - - - - - See MIL-M-38510, appendix C

Supply voltage (VEE) - - - - - - - - - - - - - - - - −5.46 V dc minimum to −4.94 V dc Ambient operating temperature range (TA) - - - - - - −55°C to +125°C Minimum high level input voltage (VIH): TA = +25°C - - - - - - - - - - - - - - - - - - - - −0.780 V TA = +125°C - - - - - - - - - - - - - - - - - - - −0.630 V TA = −55°C - - - - - - - - - - - - - - - - - - - - −0.880 V Maximum low-level input voltage (VIL): TA = +25°C - - - - - - - - - - - - - - - - - - - - −1.850 V TA = +125°C - - - - - - - - - - - - - - - - - - - −1.820 V TA = −55°C - - - - - - - - - - - - - - - - - - - - −1.920 V

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

December 2, 2021
MICROCIRCUIT, MEMORY, DIGITAL, ECL, 64-BIT RAM, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
May 19, 2015
MICROCIRCUIT, MEMORY, DIGITAL, ECL, 64-BIT RAM, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
November 21, 2006
MICROCIRCUIT, MEMORY, DIGITAL, ECL, 64-BIT RAM, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-88560 REV A
May 28, 1992
MICROCIRCUIT, MEMORY, DIGITAL, ECL, 64-BIT RAM, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
November 1, 1988
MICROCIRCUIT, MEMORY, DIGITAL, ECL, 64-BIT RAM, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement