DS/EN 303-2
Heating boilers - Heating boilers with forced draught burners - Part 2: Special requirements for boilers with atomizing oil burners
| Organization: | DS |
| Publication Date: | 16 August 1993 |
| Status: | inactive |
| ICS Code (Central heating systems): | 91.140.10 |
scope:
The standard applies to heating boilers in accordance with EN 303 Part 1 with atomizing oil burners in accordance with EN 267 up to a nominal heat output of 300 kW which are designed for operating with liquid fuels with a viscosity at the burner inlet of (5,5 + 0,5) mm2/s at a temperature of 20 degrees C and a density of 0,83 - 0,86 g/cm3 at a temperature of 15 degrees C and with kerosene with a viscosity of 1,3 to 2,9 mm2/s at 20 degrees C and a density of 0,77 to 0,80 g/cm3 at 15 degrees C.
Document History