DS/EN 303-2

Heating boilers – Part 2: Heating boilers with forced draught burners – Special requirements for boilers with atomizing oil burners

active, Most Current
Organization: DS
Publication Date: 21 August 2017
Status: active
Page Count: 18
ICS Code (Central heating systems): 91.140.10
scope:

This European Standard is applicable to boilers used for central heating in accordance with prEN 303 1:2016 up to a nominal heat output of 1 000 kW and EN 303 4 up to a nominal heat output of 70 kW with forced draught burners in accordance with EN 267 that are designed for operating with liquid fuels. The performance requirements of this standard apply to type testing to heating boilers (standard, low temperature and condensing boilers) which are tested on a test rig in accordance with the test code given in EN 304. This standard applies also to room sealed boilers as defined in EN 15035 regarding efficiency and emissions. This standard can also be used as the basis for evaluation of boiler-/burner units.

Document History

DS/EN 303-2
August 21, 2017
Heating boilers – Part 2: Heating boilers with forced draught burners – Special requirements for boilers with atomizing oil burners
This European Standard is applicable to boilers used for central heating in accordance with prEN 303 1:2016 up to a nominal heat output of 1 000 kW and EN 303 4 up to a nominal heat output of 70 kW...
December 23, 2003
Heating boilers – Part 2: Heating boilers with forced draught burners – Special requirements for boilers with atomizing oil burners
The standard applies to heating boilers in accordance with EN 303-1 up to a nominal heat output of 1000 kW and EN 303-4 up to a nominal heat output of 70 kW with atomizing oil burners in accordance...
February 21, 2000
Heating boilers – Part 2: Heating boilers with forced draught burners – Special requirements for boilers with atomizing oil burners
The standard applies to heating boilers in accordance with EN 303-1 up to a nominal heat output of 1000 kW and EN 303-4 up to a nominal heat output of 70 kW with atomizing oil burners in accordance...
August 16, 1993
Heating boilers - Heating boilers with forced draught burners - Part 2: Special requirements for boilers with atomizing oil burners
The standard applies to heating boilers in accordance with EN 303 Part 1 with atomizing oil burners in accordance with EN 267 up to a nominal heat output of 300 kW which are designed for operating...
Heating boilers – Part 2: Heating boilers with forced draught burners – Special requirements for boilers with atomizing oil burners
This European Standard is applicable to boilers used for central heating in accordance with prEN 303 1:2016 up to a nominal heat output of 1 000 kW and EN 303 4 up to a nominal heat output of 70 kW...

References

Advertisement