BSI - BS 7L 37

Specification for Wire for solid cold-forged rivets of aluminium-copper-magnesium-silicon-manganese alloy - (for use in the solution treated and naturally aged condition) (not exceeding 10 mm diameter) (Cu 4.4, Mg 0.5, Si 0.7, Mn 0.8) (2014A)

active, Most Current
Buy Now
Organization: BSI
Publication Date: 31 January 1990
Status: active
Page Count: 8
ICS Code (Aluminium): 49.025.20

Document History

BS 7L 37
January 31, 1990
Specification for Wire for solid cold-forged rivets of aluminium-copper-magnesium-silicon-manganese alloy - (for use in the solution treated and naturally aged condition) (not exceeding 10 mm diameter) (Cu 4.4, Mg 0.5, Si 0.7, Mn 0.8) (2014A)
A description is not available for this item.
August 31, 1971
Specification for Wire for Solid, Cold- Forged Rivets of Aluminium-Copper-Magnesium-Silicon- Manganese Alloy (Not Exceeding 10 mm Diameter) (Cu 4.4, Mg 0.5, Si 0.7, Mn 0.8)
A description is not available for this item.

References

Advertisement