BSI - BS 6L 37
Specification for Wire for Solid, Cold- Forged Rivets of Aluminium-Copper-Magnesium-Silicon- Manganese Alloy (Not Exceeding 10 mm Diameter) (Cu 4.4, Mg 0.5, Si 0.7, Mn 0.8)
inactive
| Organization: | BSI |
| Publication Date: | 31 August 1971 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Aluminium): | 49.025.20 |
Document History
January 31, 1990
Specification for Wire for solid cold-forged rivets of aluminium-copper-magnesium-silicon-manganese alloy - (for use in the solution treated and naturally aged condition) (not exceeding 10 mm diameter) (Cu 4.4, Mg 0.5, Si 0.7, Mn 0.8) (2014A)
A description is not available for this item.
BS 6L 37
August 31, 1971
Specification for Wire for Solid, Cold- Forged Rivets of Aluminium-Copper-Magnesium-Silicon- Manganese Alloy (Not Exceeding 10 mm Diameter) (Cu 4.4, Mg 0.5, Si 0.7, Mn 0.8)
A description is not available for this item.