BSI - BS EN 60383-1

Insulators for Overhead Lines with Nominal Voltage Above 1 kV - Part 1: Ceramic or Glass Insulator Units for a.c. Systems - Definitions, Test Methods and Acceptance Criteria

inactive
Buy Now
Organization: BSI
Publication Date: 15 October 1998
Status: inactive
Page Count: 63
ICS Code (Insulators): 29.080.10

Document History

September 30, 2023
Insulators for overhead lines with a nominal voltage above 1000 V Part 1: Ceramic or glass insulator units for a.c. systems - Definitions, test methods and acceptance criteria
A description is not available for this item.
October 15, 1998
Insulators for Overhead Lines with Nominal Voltage Above 1 kV - Part 1: Ceramic or Glass Insulator Units for A.C. Systems - Definitions, Test Methods and Acceptance Criteria
A description is not available for this item.
BS EN 60383-1
October 15, 1998
Insulators for Overhead Lines with Nominal Voltage Above 1 kV - Part 1: Ceramic or Glass Insulator Units for a.c. Systems - Definitions, Test Methods and Acceptance Criteria
A description is not available for this item.

References

Advertisement