DLA - SMD-5962-95538

MICROCIRCUIT, HYBRID, MEMORY, FLASH, ERASABLE/ PROGRAMMABLE READ ONLY MEMORY, 128K X 8-BIT

active, Most Current
Organization: DLA
Publication Date: 9 December 1996
Status: active
Page Count: 22
scope:

This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes H and K RHA marked devices shall meet the MIL-PRF-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function Access time 01 WF128K32-150HQ5A FLASH EPROM, 128K × 32-bit 150 ns 02 WF128K32-120HQ5A FLASH EPROM, 128K × 32-bit 120 ns

This device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device performance documentation D, E, G, H, or K Certification and Qualification to MIL-PRF-38534

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X See figure 1 66 Hex-in-line, single cavity, with standoffs Y See figure 1 68 Ceramic, Quad Flatpack

The lead finish shall be as specified in MIL-PRF-38534.

Supply voltage range (VCC) ................................ −2.0 V dc to +7.0 V dc Signal voltage range (VG) ................................. −0.6 V dc to +6.25 V dc Power dissipation (PD) .................................... 1.1 W Max. Storage temperature range ................................. −65° C to +150° C Lead temperature (soldering, 10 seconds) .................. +300° C Data retention ............................................ 10 years minimum Endurance (write/erase cycles) ............................ 10,000 cycles minimum

Supply voltage range (VCC) ................................ +4.5 V dc to +5.5 V dc Input low voltage range (VIL) ............................. −0.5 V dc to +0.8 V dc Input high voltage range (VIH) ............................ +2.0 V dc to VCC +0.3 V dc Case operating temperature (TC) ........................... −55° C to +125° C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD-5962-95538
December 9, 1996
MICROCIRCUIT, HYBRID, MEMORY, FLASH, ERASABLE/ PROGRAMMABLE READ ONLY MEMORY, 128K X 8-BIT
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...

References

Advertisement