DLA - SMD-5962-92157
MICROCIRCUIT, DIGITAL, FAST CMOS, BUFFER/CLOCK DRIVER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 16 April 1993 |
| Status: | inactive |
| Page Count: | 22 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class 14 microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall Identify the circuit function as follows:
Device type Generic number Circuit function 01 49FCT805 Octal buffer/clock driver with non-inverting three-state outputs, TTL compatible inputs. 02 49FCT805A Octal buffer/clock driver with non-inverting three-state outputs, TTL compatible inputs. 03 49FCT806 Octal buffer/clock driver with inverting three-state outputs, TTL compatible inputs. 04 49FCT806A Octal buffer/clock drive with inverting three-state outputs, TTL compatible inputs.
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be as designated in MIL-STD-1835, and as follows:
Outline letter Descriptive designator Terminals Package style
R GDIP1-T20 or CDIP2-T20 20 Dual-In-line
S GDFP2-F20 or CDFP3-F20 20 Flat pack
2 CQCC1-N20 20 Leadless-chip-carrie
The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage range (VCC) - - - - - - - - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage range (VIN) - - - - - - - - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc 4/ DC output voltage range (VOUT) - - - - - - - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc 4/ DC input clamp current (IIK) (VIN = −0.5 B V dc and +7.0 V dc) - - - - - - ±20 mA DC output clamp current (IOK) (VOUT = −0.5 V dc and +7.0 V dc) - - - - - - ±20 mA DC output source current (IOH) per output- - - - - - - - - - - - - - - - - −30 mA DC output sink current (IOL) per output- - - - - - - - - - - - - - - - - - +70 mA DC VCC current (ICC) - - - - - - - - - - - - - - - - - - - - - - - - - - - −340 mA DC ground current (GND)- - - - - - - - - - - - - - - - - - - - - - - - - - +780 mA Storage temperature under bias (TSTG) - - - - - - - - - - - - - - - - - - −65°C to +135°C Case temperature under bias (TBIAS)- - - - - - - - - - - - - - - - - - - - −65°C to +135°C Maximum power dissipation (PD) - - - - - - - - - - - - - - - - - - - - - - 500 mW Lead temperature (soldering, 10 seconds) - - - - - - - - - - - - - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - - - - - - - - - - - - - See MIL-STD-1835 Junction temperature (TJ)- - - - - - - - - - - - - - - - - - - - - - - - - +175°C
Supply voltage range (VCC) - - - - - - - - - - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Input voltage range (VIN) - - - - - - - - - - - - - - - - - - - - - - - - +0.0 V dc to VCC Output voltage range (VOUT)- - - - - - - - - - - - - - - - - - - - - - - - +0.0 V dc to VCC Maximum low level input voltage (VIL)- - - - - - - - - - - - - - - - - - - 0.8 V dc Minimum high level input voltage (VIH) - - - - - - - - - - - - - - - - - - 2.0 V dc Case operating temperature range (TC)- - - - - - - - - - - - - - - - - - - −55°C to +125°C Maximum input rise and fall rate (tr, tf) maximum: (from VIN = 0.8 V to 2.0 V, 2.0 V to 0.8 V)- - - - - - - - - - - - - - - 5 ns/V Maximum high level output current (IOH)- - - - - - - - - - - - - - - - - - −24 mA Maximum low level output current (IOL) - - - - - - - - - - - - - - - - - - +48 mA
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History