DLA - SMD-5962-89712

MICROCIRCUITS, MEMORY, DIGITAL, CMOS, 16K X 4 BITS SRAM, (STD POWER), MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 8 May 1991
Status: inactive
Page Count: 15
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function Access time 01 45 ns 02 See 6.4 16K × 4 SRAM separate I/O 35 ns 03 25 ns 04 20 ns

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline X D-15 (28-lead, 1.485" × .310" × .230"), dual-in-line package Y F-11 (28-lead, .740" × .380" × .090"), flat package Z C-11A (28-terminal, .560" × .358" × .075"), rectangular chip carrier package U C-11 (28-terminal, .560" × .358" × .120"), rectangular chip carrier package

Supply voltage range to ground potential (VCC) - - - - - - - −0.5 V dc to +7.0 V dc DC voltage range applied to outputs in High Z state - - - - −0.5 V dc to +7.0 V dc DC input voltage range (VIN) 1/ - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC output current - - - - - - - - - - - - - - - - - - - - - 20 mA Maximum power dissipation - - - - - - - - - - - - - - - - - 1.0 W Lead temperature (soldering, 10 seconds) - - - - - - - - - - +260°C Thermal resistance, junction-to-case (θJC) - - - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) 2/ - - - - - - - - - - - - - - - +150°C Storage temperature range (TSTG) - - - - - - - - - - - - - - −65°C to +150°C Temperature under bias - - - - - - - - - - - - - - - - - - - −55°C to +125°C

Supply voltage range (VCC) - - - - - - - - - - - - - - +4.5 V dc minimum to +5.5 V dc maximum Ground voltage (GND) (VSS) - - - - - - - - - - - - - - 0 V dc Input high voltage (VIH) - - - - - - - - - - - - - - - 2.2 V dc minimum Input low voltage (VIL) - - - - - - - - - - - - - - - - 0.8 V dc maximum Case operating temperature range (TC) - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

July 5, 2022
MICROCIRCUITS, MEMORY, DIGITAL, CMOS, 16K X 4 BITS SRAM, (STD POWER), MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
November 5, 2015
MICROCIRCUITS, MEMORY, DIGITAL, CMOS, 16K X 4 BITS SRAM, (STD POWER), MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for government microcircuit applications (original equipment), design applications, and logistics purposes.
June 5, 2007
MICROCIRCUITS, MEMORY, DIGITAL, CMOS, 16K X 4 BITS SRAM, (STD POWER), MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for government microcircuit applications (original equipment), design applications, and logistics purposes.
May 4, 1999
MICROCIRCUITS, MEMORY, DIGITAL, CMOS, 16K X 4 BITS SRAM, (STD POWER), MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-89712
May 8, 1991
MICROCIRCUITS, MEMORY, DIGITAL, CMOS, 16K X 4 BITS SRAM, (STD POWER), MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement