DLA - SMD-5962-89911 REV A
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, WIDEBAND, OPERATIONAL AMPLIFIER
| Organization: | DLA |
| Publication Date: | 25 January 1993 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534.
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 CLC220A High speed, wideband, operational amplifier
The case outline(s) shall be as designated in appendix C of MIL-M-38510 and as follows:
Outline letter Case outline X See figure 1, (12-lead, .605" × .181"), can package
Supply voltage (±VCC) - - - - - - - - - - - - - - - - ±20 V dc Output current - - - - - - - - - - - - - - - - - - - ±50 mA Storage temperature range - - - - - - - - - - - - - - −65° to +150°C Lead temperature (soldering, 10 seconds) - - - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - - - +175°C Power dissipation (PD) - - - - - - - - - - - - - - - 1/ Thermal resistance, case-to-ambient (θCA) - - - - - - 65°C/W 2/ Thermal resistance, junction-to-case: θJC(circuit) - - - - - - - - - - - - - - - - - - - 37°C/W 3/ θJC(output) - - - - - - - - - - - - - - - - - - - - 200°C/W 4/
Supply voltage range - - - - - - - - - - - - - - - - ±5 V dc to ±15 V dc Gain range - - - - - - - - - - - - - - - - - - - - - ±1 to ±50 Ambient operating temperature range (TA) - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for original equipment design applications and logistics support of existing equipment.
Document History