NPFC - MIL-M-38510/103

MICROCIRCUITS, LINEAR, VOLTAGE COMPARATORS, MONOLITHIC SILICON

inactive
Buy Now
Organization: NPFC
Publication Date: 17 December 1993
Status: inactive
Page Count: 78
scope:

This specification covers the detail requirements for monolithic silicon, voltage comparators. Two product assurance classes and a choice of case outline and lead finish are provided for each type and are reflected in the complete Part or Identifying Number (PIN). The term Part or Identifying Number (PIN) is equivalent to the term part number which was previously used in this specification.

The complete PIN shall be in accordance with MIL-M-38510.

The device types shall be as shown in the following:

Device type Circuit 01 Single differential voltage comparator 02 Dual channel differential voltage comparator 03 Single voltage comparator/buffer 04 Precision voltage comparator/buffer 05 Dual precision voltage comparator/buffer 1/ 06 Dual precision high speed voltage comparator 07 Dual high precision, high speed voltage comparator

The device class shall be the product assurance level as defined in MIL-M-38510.

The case outlines shall be designated in MIL-STD-1835 and as follows:

Case outline Descriptive designator Terminals Package style A GDFP5-F14 or CDFP6-F14 14 Flat pack C GDIP1-T14 or CDIP2-T14 14 Dual-in-line E GDIP1-T16 or CDIP2-T16 16 Dual-in-line F GDFP2-F16 or CDFP3-F16 16 Flat pack G MACY1-X8 8 Can H GDFP1-F10 or CDFP2-F10 10 Flat pack I MACY1-X10 10 Can P GDIP1-T8 or CDIP2-T8 8 Dual-in-line 2 CQCC1-N20 20 Square leadless chip carrier

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RADC/RBE-2), Griffiss AFB, NY 13441-5700, by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Device Device Device Device types Device types type 01 type 02 type 03 04 and 05 06 and 07 Positive supply voltage - - - +14.0 V +14.0 V +15.0 V +30.0 V +18 V Negative supply voltage - - - −7.0 V −7.0 V −15.0 V −30.0 V −25 V Total supply voltage- - - - - --- --- --- +36.0 V +36 V Output voltage- - - - - - - - --- --- +24.0 V --- --- Output to negative supply voltage - - - - - - - - - - - --- --- +30.0 V +50.0 V +36.0 V Input voltage range - - - - - ±7.0 V ±7.0 V ±7.0 V 2/ ±15.0 V 3/ Differential input voltage- - ±5.0 V ±5.0 V ±5.0 V ±30.0 V ±5.0 V Peak output current - - - - - 10 mA 50 mA --- --- 25 mA Sink current- - - - - - - - - --- --- 100 mA 50 mA --- Output short-circuit duration 10 s 10 s 10 s 10 s 10 s Strobe voltage- - - - - - - - --- 6.0 v 6.0 V --- --- Maximum strobe current- - - - --- --- --- 10 mA --- Storage temperature range - - −65°C to +150°C for all device types Junction temperature (TJ) 4/- +175° +175° +175° +175° +175° Lead temperature (soldering, 60 seconds) - - - - - - - - +300° +300° +300° +300° +300°

Supply voltage range 3/ Device types 01 and 02- - - - - - - - - - - - - - - +VCC = +12.0 V dc, −VCC = −6.0 V dc Device type 03- - - - - - - - - - - - - - - - - - - +VCC = +12.0 V dc, −VCC = −3.0 to −12.0 V dc Device types 04, 05, 06, and 07 - - - - - - - - - - ±VCC = ±15.0 V dc Ambient operating temperature range (TA) - - - - - - −55°C to +125°C

Maximum allowable Maximum Maximum Case outline Package power dissipation θJC θJA A 14-Lead flat package 350 mW at TA = +125°C 60°C/W 140°C/W C, E, and P dual-in-line packages 400 mW at TA = +125°C 35°C/W 120°C/W G 8-lead can 330 mW at TA = +125°C 40°C/W 150°C/W I 10-lead can 350 mW at TA = +125°C 40°C/W 140°C/W H 10-lead flat package 330 mW at TA = +125°C 60°C/W 150°C/W F 16-lead flat package 350 mW at TA = +125°C 60°C/W 140°C/W 2 20-terminal 199 mW at TA = +125°C 55°C/W 121°C/W square chip carrier package

intended Use:

Microcircuits conforming to this specification are intended for use for Government microcircuit applications (original equipment) and logistic purposes.

Document History

August 17, 2020
Microcircuits, Linear, Voltage Comparators, Monolithic Silicon
A description is not available for this item.
August 28, 2019
Microcircuits, Linear, Voltage Comparators, Monolithic Silicon
A description is not available for this item.
September 30, 2014
Microcircuits, Linear, Voltage Comparators, Monolithic Silicon
A description is not available for this item.
December 16, 2009
Microcircuits, Linear, Voltage Comparators, Monolithic Silicon
This specification covers the detail requirements for monolithic silicon, voltage comparators. Two product assurance classes and a choice of case outlines and lead finish are provided for each type...
February 18, 2005
MICROCIRCUITS, LINEAR, VOLTAGE COMPARATORS, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, voltage comparators. Two product assurance classes and a choice of case outlines and lead finish are provided for each type...
November 3, 2004
MICROCIRCUITS, LINEAR, VOLTAGE COMPARATORS, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, voltage comparators. Two product assurance classes and a choice of case outlines and lead finish are provided for each type...
October 28, 2003
MICROCIRCUITS, LINEAR, VOLTAGE COMPARATORS, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, voltage comparators. Two product assurance classes and a choice of case outlines and lead finish are provided for each type...
March 13, 2001
MICROCIRCUITS, LINEAR, VOLTAGE COMPARATORS, MONOLITHIC SILICON
A description is not available for this item.
July 13, 1995
MICROCIRCUITS, LINEAR, VOLTAGE COMPARATORS, MONOLITHIC SILICON
A description is not available for this item.
December 13, 1994
MICROCIRCUITS, LINEAR, VOLTAGE COMPARATORS, MONOLITHIC SILICON
A description is not available for this item.
MIL-M-38510/103
December 17, 1993
MICROCIRCUITS, LINEAR, VOLTAGE COMPARATORS, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, voltage comparators. Two product assurance classes and a choice of case outline and lead finish are provided for each type...
June 24, 1988
MICROCIRCUITS, LINEAR, VOLTAGE COMPARATORS, MONOLITHIC SILICON
A description is not available for this item.
June 18, 1987
MICROCIRCUITS, LINEAR, VOLTAGE COMPARATORS, MONOLITHIC SILICON
A description is not available for this item.
May 2, 1983
MICROCIRCUITS, LINEAR, VOLTAGE COMPARATORS, MONOLITHIC SILICON
A description is not available for this item.
November 23, 1981
MICROCIRCUITS, LINEAR, VOLTAGE COMPARATORS, MONOLITHIC SILICON
A description is not available for this item.
November 20, 1980
MICROCIRCUITS, LINEAR, VOLTAGE COMPARATORS, MONOLITHIC SILICON
A description is not available for this item.
October 15, 1979
MICROCIRCUITS, LINEAR, VOLTAGE COMPARATORS, MONOLITHIC SILICON
A description is not available for this item.
April 18, 1979
MICROCIRCUITS, LINEAR, VOLTAGE COMPARATORS, MONOLITHIC SILICON
A description is not available for this item.
November 17, 1977
MICROCIRCUITS, LINEAR, VOLTAGE COMPARATORS, MONOLITHIC SILICON
A description is not available for this item.
March 8, 1977
MICROCIRCUITS, LINEAR, VOLTAGE COMPARATORS, MONOLITHIC SILICON
A description is not available for this item.
November 7, 1974
MICROCIRCUITS, LINEAR, VOLTAGE COMPARATORS, MONOLITHIC SILICON
A description is not available for this item.
March 25, 1974
MICROCIRCUITS, LINEAR, VOLTAGE COMPARATORS, MONOLITHIC SILICON
A description is not available for this item.
September 24, 1973
MICROCIRCUITS, LINEAR, VOLTAGE COMPARATORS, MONOLITHIC SILICON
A description is not available for this item.
April 19, 1972
MICROCIRCUITS, LINEAR, VOLTAGE COMPARATORS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement