ISO/IEC TR 18001

Information technology - Radio frequency identification for item management - Application requirements profiles

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 October 2004
Status: active
Page Count: 96
ICS Code (Information coding): 35.040
scope:

This Technical Report provides:

- The result of three surveys identifying the applications for radio frequency identification (RFID) in an item management environment, and the resultant classification of these applications based on various operational parameters, including operating range and memory size.

- An explanation of some of the issues associated with the parameters of distance and number of tags within an RFID interrogator's field-of-view.

- A means by which classification of RF tags may be accomplished based on the application requirements defined in the survey results.

- Recommendations for areas of standardization to the parent committee (ISO/IEC JTC 1/SC 31/WG 4) based on the results of these surveys.

Document History

ISO/IEC TR 18001
October 15, 2004
Information technology - Radio frequency identification for item management - Application requirements profiles
This Technical Report provides: — The result of three surveys identifying the applications for radio frequency identification (RFID) in an item management environment, and the resultant...

References

Advertisement