CEN - EN 2696
Aerospace Series- Aluminium Alloy AL-P7075 -T6 or T62- Sheet and Strip - 0,4 mm is Less Than or Equal to a is Less Than or Equal to 6 mm
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 June 2005 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Aluminium): | 49.025.20 |
Document History
EN 2696
June 1, 2005
Aerospace Series- Aluminium Alloy AL-P7075 -T6 or T62- Sheet and Strip - 0,4 mm is Less Than or Equal to a is Less Than or Equal to 6 mm
A description is not available for this item.
January 1, 1993
Aerospace Series- Aluminium Alloy AL-P7075 -T6 or T62- Sheet and Strip 0,4 mm is Less Than or Equal to a is Less Than or Equal to 6 mm
A description is not available for this item.