CEN - EN 2696
Aerospace Series- Aluminium Alloy AL-P7075 -T6 or T62- Sheet and Strip 0,4 mm is Less Than or Equal to a is Less Than or Equal to 6 mm
inactive
| Organization: | CEN |
| Publication Date: | 1 January 1993 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Materials for aerospace construction): | 49.025 |
Document History
June 1, 2005
Aerospace Series- Aluminium Alloy AL-P7075 -T6 or T62- Sheet and Strip - 0,4 mm is Less Than or Equal to a is Less Than or Equal to 6 mm
A description is not available for this item.
EN 2696
January 1, 1993
Aerospace Series- Aluminium Alloy AL-P7075 -T6 or T62- Sheet and Strip 0,4 mm is Less Than or Equal to a is Less Than or Equal to 6 mm
A description is not available for this item.