FORD WSK-M4D703-A

POLYAMIDE (PA) 66, IMPACT MODIFIED, HEAT STABILIZED, 33 % GLASS FIBER REINFORCED MOLDING COMPOUND

inactive
Buy Now
Organization: FORD
Publication Date: 17 November 1989
Status: inactive
Page Count: 6
scope:

1. SCOPE

The material defined by this specification is an impact modified glass fiber reinforced, heat stabilized polyamide 66 molding compound.

Document History

August 18, 2014
POLYAMIDE (PA) 66, IMPACT MODIFIED, HEAT STABILIZED, 33 % GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an impact modified glass fiber reinforced, heat stabilized polyamide 66 molding compound.
FORD WSK-M4D703-A
November 17, 1989
POLYAMIDE (PA) 66, IMPACT MODIFIED, HEAT STABILIZED, 33 % GLASS FIBER REINFORCED MOLDING COMPOUND
1. SCOPE The material defined by this specification is an impact modified glass fiber reinforced, heat stabilized polyamide 66 molding compound.
January 1, 1989
POLYAMIDE (PA) 66, IMPACT MODIFIED, HEAT STABILIZED, 33% GLASS FIBER REINFORCED
A description is not available for this item.

References

Advertisement