FORD WSK-M4D703-A
POLYAMIDE (PA) 66, IMPACT MODIFIED, HEAT STABILIZED, 33 % GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 18 August 2014 |
| Status: | inactive |
| Page Count: | 6 |
scope:
The material defined by this specification is an impact modified glass fiber reinforced, heat stabilized polyamide 66 molding compound.
Document History
FORD WSK-M4D703-A
August 18, 2014
POLYAMIDE (PA) 66, IMPACT MODIFIED, HEAT STABILIZED, 33 % GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an impact modified glass fiber reinforced, heat stabilized polyamide 66 molding compound.
November 17, 1989
POLYAMIDE (PA) 66, IMPACT MODIFIED, HEAT STABILIZED, 33 % GLASS FIBER REINFORCED MOLDING COMPOUND
1. SCOPE The material defined by this specification is an impact modified glass fiber reinforced, heat stabilized polyamide 66 molding compound.
January 1, 1989
POLYAMIDE (PA) 66, IMPACT MODIFIED, HEAT STABILIZED, 33% GLASS FIBER REINFORCED
A description is not available for this item.