DLA - SMD-5962-89700

MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATOR WITH RESET, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 24 July 1989
Status: inactive
Page Count: 12
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1. of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54HCT123 Dual retriggerable monostable multivibrators with resets, TTL compatible inputs

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

0utline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package

Supply voltage range - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage range - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC output voltage range- - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc Clamp diode current - - - - - - - - - - - - ±20 mA DC output current (per pin) - - - - - - - - ±20 mA DC drain current (per pin) - - - - - - - - - ±25 mA DC VCC or GND current- - - - - - - - - - - - ±50 mA Storage temperature range - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - 500 mW 2/ Lead temperature (soldering, 10 seconds) - - +300°C Thermal resistance, junction-to-case (θJC) - See MIL-M-38510, appendix C Junction temperature (TJ)- - - - - - - - - - +175°C

Supply voltage range (VCC)- - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Case operating temperature (TC) - - - - - - - - - - - - - −55°C to +125°C Input rise or fall time: VCC = 4.5 V, [R bar]- - - - - - - - - - - - - - - - - - - - - 0 to 500 ns VCC = 4.5 V, B and [A bar] - - - - - - - - - - - - - - - - - 0 to unlimited ns Minimum input pulse width, [A bar], B, [R bar] (tw): TC = +25°C, VCC = 4.5 V - - - - - - - - - - - - - - - - 20 ns TC = −55°C to +125°C VCC = 4.5 V - - - - - - - - - - - 30 ns Minimum reset removal time (trem): TC = +25°C, VCC = 4.5 V - - - - - - - - - - - - - - - - 10 ns TC = −55°C to +125°C VCC = 4.5 V - - - - - - - - - - - 15 ns Minimum hold time, A and B (th): TC = +25°C, VCC = 4.5 V - - - - - - - - - - - - - - - - 10 ns TC = −55°C to +125°C, VCC = 4.5 V - - - - - - - - - - - 15 ns Minimum retrigger time, VCC = 5.0 V, RX = 10 kΩ (trt) - - 76 ns 1/

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

April 30, 2019
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATOR WITH RESET, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
January 19, 2012
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATOR WITH RESET, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
October 3, 2005
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATOR WITH RESET, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-89700
July 24, 1989
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATOR WITH RESET, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1. of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement