DLA - SMD-5962-89842
MICROCIRCUIT, LINEAR, PROGRAMMABLE VOLTAGE DETECTORS, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 27 October 1989 |
| Status: | inactive |
| Page Count: | 8 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with complaint non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device types Generic number Circuit function 01 ICL8211 Programmable voltage detector 02 ICL8212 Programmable voltage detector high output current
The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline Case outline G A-1 (8-lead, .370" × .185"), can package
Supply voltage (V+) - - - - - - - - - - - - - - - - −0.5 V to +30 V Output voltage (VOUT) - - - - - - - - - - - - - - - - −0.5 V to +30 V Hysteresis voltage - - - - - - - - - - - - - - - - - +0.5 V to −10 V Threshold input voltage: With respect to ground - - - - - - - - - - - - - −5 V to +30 V With respect to V+ - - - - - - - - - - - - - - - 0 V to −30 V Current into any terminal (IIN) - - - - - - - - - - ±30 mA Power dissipation (PD) 1/ - - - - - - - - - - - - - - 300 mW Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Thermal resistance, junction-to-case (θJC) - - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (θJA): Case G - - - - - - - - - - - - - - - - - - - - - 150°C/W
Operating temperature range (TA) - - - - - - - - - −55°C to +125°C Ambient operating supply voltage range - - - - - - +2.8 V to +30 V Threshold voltage temperature coefficient - - - - +200 ppm/°C Variation of threshold voltage with supply voltage 1.0 mV
Unless otherwise specified, the following specification, standard, and bulletin of the issue listed in that issue of the Department of Defense Index of Specifications and Standards specified in the solicitation, form a part of this drawing to the extent specified herein.
SPECIFICATION MILITARY MIL-M-38510 - Microcircuits, General Specification for. STANDARD MILITARY MIL-STD-883 - Test Methods and Procedures for Microelectronics. BULLETIN MILITARY MIL-BUL-103 - List of Standardized Military Drawings (SMD's).
(Copies of the specification, standard, and bulletin required by manufacturers in connection with specific acquisition functions should be obtained from the contracting activity or as directed by the contracting activity.)
In the event of a conflict between the text of this drawing and the references cited herein, the text of this drawing shall take precedence.
intended Use:
Microcircuits conforming to this drawing and intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History