API STD 614

Lubrication, Shaft-Sealing, and Control-Oil Systems and Auxiliaries for Petroleum, Chemical and Gas Industry Services

inactive
Buy Now
Organization: API
Publication Date: 1 April 1999
Status: inactive
Page Count: 240
scope:

1 Scope

1.1 This international standard covers the minimum requirements for lubrication systems, oil-type shaft-sealing systems, dry gas face-type shaft-sealing systems, and control-oil systems for general or special purpose applications. General purpose applications are limited to lubrication systems. These systems may serve equipment such as compressors, gears, pumps, and drivers. This standard does not apply to internal combustion engines.

This international standard is intended to be used for services in the petroleum, chemical, and gas industries as well as other industries by agreement. This standard is separated into four distinct chapters. Chapters 2, 3, and 4 are to be used separately in conjunction with Chapter 1.

Note: A bullet (•) at the beginning of a paragraph indicates that either a decision is required or further information is to be provided by the purchaser. This information should be indicated on the data sheets (see Appendix D of Chapter 1, B of Chapters 2 and 3, and C of Chapter 4); otherwise, it should be stated in the quotation request or in the order.

1.2 When the purchaser, on the purchase order or on the data sheets incorporated in the purchase order, specifies that oil or gas systems shall be supplied in accordance with this international standard, this standard shall take precedence over any other section of any other standard which covers the same subject.

Document History

February 1, 2022
Lubrication, Shaft-sealing, and Oil-control Systems and Auxiliaries
API 614 covers the minimum requirements for lubrication systems, oil-type shaft-sealing systems, oil-control systems, and auxiliaries, excluding dry gas seal systems and fuel systems. These systems...
April 1, 2008
Lubrication, Shaft-sealing and Oil-control Systems and Auxiliaries
This part of ISO 10438 specifies general requirements for lubrication systems, oil-type shaft-sealing systems, drygas face-type shaft-sealing systems and control-oil systems for general- or...
April 1, 2008
Lubrication, Shaft-sealing and Oil-control Systems and Auxiliaries
This part of ISO 10438 specifies general requirements for lubrication systems, oil-type shaft-sealing systems, drygas face-type shaft-sealing systems and control-oil systems for general- or...
API STD 614
April 1, 1999
Lubrication, Shaft-Sealing, and Control-Oil Systems and Auxiliaries for Petroleum, Chemical and Gas Industry Services
1 Scope 1.1 This international standard covers the minimum requirements for lubrication systems, oil-type shaft-sealing systems, dry gas face-type shaft-sealing systems, and control-oil systems for...
August 1, 1992
Lubrication, Shaft-Sealing, and Control-Oil Systems for Special-Purpose Applications
A description is not available for this item.
August 1, 1992
Lubrication, Shaft-Sealing, and Control-Oil Systems for Special-Purpose Applications
This standard covers the minimum requirements for lubrication systems, oil-type shaft-sealing systems, and control- oil systems for special-purpose applications. These systems may serve equipment...
January 1, 1984
Lubrication, Shaft-Sealing, and Control-Oil Systems for Special-Purpose Applications
A description is not available for this item.
September 1, 1973
Lubrication, Shaft-Sealing, And Control-Oil Systems For Special-Purpose Applications
A description is not available for this item.

References

Advertisement