DLA - SMD-5962-77006 REV E

MICROCIRCUIT, DIGITAL, LOW POWER SCHOTTKY TTL, SHIFT REGISTER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 21 February 1992
Status: inactive
Page Count: 12
scope:

This drawing describes the requirements for monolithic silicon, low power Schottky TTL, shift register microcircuits. This drawing provides for a level of microcircuit quality and reliability assurance for acquisition of microcircuits in accordance with MIL-M-38510.

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit 01 54LS165 8 bit parallel load shift register

The case outline shall be as designated in MIL-M-38510, appendix C and as follows:

Outline letter Case outline E D-2 (16-lead, ¼" × ⅞"), dual-in-line package F F-5 (16-lead, ¼" × ⅜"), flat package

Supply voltage range - - - - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range- - - - - - - - - - - - - - - - - - - - - −1.5 V dc at −18 mA to +5.5 V dc Storage temperature range- - - - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/ - - - - - - - - - - - - - 198 mW Lead temperature (soldering, 10 seconds) - - - - - - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - - - - - - (see MIL-M-38510, appendix C) Junction temperature (TJ)- - - - - - - - - - - - - - - - - - +175°C

Supply voltage (VCC) - - - - - - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high level input voltage (VIH) - - - - - - - - - 2.0 V dc Maximum low level input voltage (VIL)- - - - - - - - - - 0.7 V dc Case operating temperature range (TC)- - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

May 4, 2020
MICROCIRCUIT, DIGITAL, LOW POWER SCHOTTKY TTL, SHIFT REGISTER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
September 15, 2015
MICROCIRCUIT, DIGITAL, LOW POWER SCHOTTKY TTL, SHIFT REGISTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
August 20, 2009
MICROCIRCUIT, DIGITAL, LOW POWER SCHOTTKY TTL, SHIFT REGISTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
December 15, 2003
MICROCIRCUIT, DIGITAL, LOW POWER SCHOTTKY TTL, SHIFT REGISTER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-77006 REV E
February 21, 1992
MICROCIRCUIT, DIGITAL, LOW POWER SCHOTTKY TTL, SHIFT REGISTER, MONOLITHIC SILICON
This drawing describes the requirements for monolithic silicon, low power Schottky TTL, shift register microcircuits. This drawing provides for a level of microcircuit quality and reliability...
January 7, 1986
MICROCIRCUIT, DIGITAL, LOW POWER SCHOTTKY TTL, SHIFT REGISTER, MONOLITHIC SILICON
A description is not available for this item.
March 27, 1980
MICROCIRCUIT, DIGITAL, LOW POWER SCHOTTKY TTL, SHIFT REGISTER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement