IEC/TR 61328

Live working Guidelines for the installation of transmission line conductors and earthwires Stringing equipment and accessory items

inactive
Buy Now
Organization: IEC
Publication Date: 1 March 2003
Status: inactive
Page Count: 140
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Protection against electric shock. Live working): 13.260
ICS Code (Other electrical equipment for working in special conditions): 29.260.99
scope:

This Technical Report provides recommendations for the selection and testing where necessary of conductor stringing equipment and accessory items used for the installation of overhead conductors and overhead earthwires.

Procedures are recommended for proper earthing in order to protect equipment, components and personnel from the induced or fault currents which can result in some circumstances.

The equipment under consideration in this Technical Report is used for transmission voltages, which are usually considered to be 100 kV and above, but may be as low as 60 kV. Many of the requirements and tests stated apply also to equipment used in distribution systems with less than 100 kV.

Document History

April 1, 2017
Live working - Guidelines for the installation of transmission and distribution line conductors and earth wires - Stringing equipment and accessory items
This document, which is a Technical Report, provides recommendations for the selection and testing where necessary of conductor stringing equipment and accessory items used for the installation of...
IEC/TR 61328
March 1, 2003
Live working Guidelines for the installation of transmission line conductors and earthwires Stringing equipment and accessory items
This Technical Report provides recommendations for the selection and testing where necessary of conductor stringing equipment and accessory items used for the installation of overhead conductors and...
August 1, 1995
Live Working - Installation of Transmission Line Conductors and Earthwires - Stringing Equipment and Accessory Items
A description is not available for this item.
January 1, 1995
Live Working - Installation of Transmission Line Conductors and Earthwires - Stringing Equipment and Accessory Items
A description is not available for this item.

References

Advertisement