DLA - SMD-5962-91724

MICROCIRCUIT, DIGITAL, BICMOS OCTAL BUS TRANSCEIVERS AND REGISTERS WITH THREE-STATE OUTPUTS, TTL COMPATIBLE, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 18 November 1993
Status: inactive
Page Count: 18
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54BCT648 Octal bus transceivers and registers with three-state outputs, TTL compatable

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style K GDFP2-F24 or CDFP3-F24 24 flat package L GDIP3-T24 or CDIP4-T24 24 dual-in-line 3 CQCC1-N28 28 leadless-chip-carrier package

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range (VCC) - -- - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range (I/O ports) - - - - - - - - - - - - −0.5 V dc to +5.5 V dc (excluding I/O ports) - - - - - - −0.5 V dc to +7.0 V dc Voltage applied to any output in the disabled state - - −0.5 V dc to +5.5 V dc Voltage applied to any output in the high state - - - - −0.5 V dc to VCC Input clamp current - - - - - - - - - - - - - - - - - - −30 mA Current into any output in the low state - - - - - - - 96 mA Storage temperature range - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - +300°C Thermal resistance, junction-to-case (ΘJC) - - - - - - See MIL-STD-1835 Junction temperature (TJ) - - - - - - - - - - - - - - - +175°C Power dissipation (PD) - - - - - - - - - - - - - - - - 574 mW

Supply voltage range (VCC) - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Minimum high-level input voltage (VIH) - - - - - - - - - 2.0 V dc Maximum low-level input voltage (VIL) - - - - - - - - - - 0.8 V dc Maximum input clamp current (IOH) - - - - - - - - - - - - −18 mA Maximum high-level output current (IOH) - - - - - - - - - −12 mA Maximum low-level output current (IOL) - - - - - - - - - +48 mA Minimum setup time, (ts) A or B before CAB or CBA going high - - - - - - - - - - - - - - - - - - - - - - - - - 6.0 ns Minimum hold time, (th) A or B after CAB or CBA going high - - - - - - - - - - - - - - - - - - - - - - - - - 1.0 ns Minimum pulse duration, (tw) (CBA or CAB high) - - - - - 4.3 ns (CBA or CAB low) - - - - - 7.5 ns Maximum clock frequency, (fclock) - - - - - - - - - - - 67 MHz Case operating temperature range (TC) - - - - - - - - - - −55°C to +125°C

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) - - - - - XX percent 4/

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

January 25, 2023
MICROCIRCUIT, DIGITAL, BICMOS OCTAL BUS TRANSCEIVERS AND REGISTERS WITH THREE-STATE OUTPUTS, TTL COMPATIBLE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
June 23, 2016
MICROCIRCUIT, DIGITAL, BICMOS OCTAL BUS TRANSCEIVERS AND REGISTERS WITH THREESTATE OUTPUTS, TTL COMPATIBLE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
July 15, 2008
MICROCIRCUIT, DIGITAL, BICMOS OCTAL BUS TRANSCEIVERS AND REGISTERS WITH THREESTATE OUTPUTS, TTL COMPATIBLE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-91724
November 18, 1993
MICROCIRCUIT, DIGITAL, BICMOS OCTAL BUS TRANSCEIVERS AND REGISTERS WITH THREE-STATE OUTPUTS, TTL COMPATIBLE, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement