DS/IEC 305
Characteristics of string insulator units of the cap and pin type
| Organization: | DS |
| Publication Date: | 1 January 1980 |
| Status: | inactive |
| ICS Code (Insulators): | 29.080.10 |
scope:
Applies to string insulator units of the cap and pin type with insulating parts of ceramic material or class, intended for a.c. overhead lines with a nominal voltage greater than 1000 V and a frequency not greater than 1000 Hz and to insulators of similar design used in substations. Specified values of mechanical and dimensional characteristics for string insulator units of the cap and pin type: 1)with ball and socket couplings designations U40BS to U530BL 2)with clevis and...
Document History