DIN EN ISO 16047

Fasteners - Torque/clamp force testing (ISO 16047:2005)

inactive
Organization: DIN
Publication Date: 1 October 2005
Status: inactive
Page Count: 20
ICS Code (Fasteners in general): 21.060.01
scope:

This International Standard specifies the conditions for carrying out torque/clamp force tests on threaded fasteners and related parts.

It is applicable, basically, to bolts, screws, studs and nuts made of carbon steel and alloy steel, whose mechanical properties are specified in ISO 898-1, ISO 898-2 or ISO 898-6, having ISO metric threads with thread sizes M3 to M39. It is also applicable to the combination of other externally and internally threaded fasteners with a triangular ISO thread according to ISO 68-1.

It is not applicable to set screws and similar threaded fasteners that are not under tensile stresses, nor to screws which form their own mating thread or threaded fasteners having additional self-locking features.

Unless otherwise agreed, the tests are carried out at room temperature. However, tests carried out under standard conditions are made at a temperature of 10 °C to 35 °C.

This method allows determination of the tightening characteristics of threaded fasteners and related parts

Document History

January 1, 2013
Fasteners - Torque/clamp force testing (ISO 16047:2005 + Amd 1:2012) (includes Amendment :2012)
This International Standard specifies the conditions for carrying out torque/clamp force tests on threaded fasteners and related parts. It is applicable, basically, to bolts, screws, studs and nuts...
DIN EN ISO 16047
October 1, 2005
Fasteners - Torque/clamp force testing (ISO 16047:2005)
This International Standard specifies the conditions for carrying out torque/clamp force tests on threaded fasteners and related parts. It is applicable, basically, to bolts, screws, studs and nuts...

References

Advertisement