IEC 62259

Secondary cells and batteries containing alkaline or other non-acid electrolytes Nickel-cadmium prismatic secondary single cells with partial gas recombination

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 October 2003
Status: active
Page Count: 44
ICS Code (Other cells and batteries): 29.220.99
scope:

This International Standard specifies marking, designation, dimensions, tests and requirements for vented nickel-cadmium prismatic secondary single cells where special provisions have been made in order to have partial or, under very specific conditions, full gas recombination.

NOTE In this context, "prismatic" refers to cells having rectangular sides and base.

When there exists an IEC standard specifying test conditions and requirements for cells used in special applications and which is in conflict with this standard, the former shall take precedence.

Document History

IEC 62259
October 1, 2003
Secondary cells and batteries containing alkaline or other non-acid electrolytes Nickel-cadmium prismatic secondary single cells with partial gas recombination
This International Standard specifies marking, designation, dimensions, tests and requirements for vented nickel-cadmium prismatic secondary single cells where special provisions have been made in...

References

Advertisement