DLA - DSCC-VID-V62/03638 REV A

MICROCIRCUIT, LINEAR, DIFFERENTIAL COMPARATOR WITH STROBES, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 22 June 2006
Status: inactive
Page Count: 9
scope:

This drawing documents the general requirements of a differential comparator with strobes, with an operating temperature range of -40°C to +125°C for device 01, and an operating temperature range of -55°C to +125°C for device 02.

 

 

Document History

MICROCIRCUIT, LINEAR, DIFFERENTIAL COMPARATOR WITH STROBES, MONOLITHIC SILICON
Scope. This drawing documents the general requirements of a high performance differential comparator with strobes microcircuit, with an operating temperature range of -40°C to +125°C for device 01,...
December 22, 2014
MICROCIRCUIT, LINEAR, DIFFERENTIAL COMPARATOR WITH STROBES, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance differential comparator with strobes microcircuit, with an operating temperature range of -40°C to +125°C for device 01, and an...
November 10, 2008
MICROCIRCUIT, LINEAR, DIFFERENTIAL COMPARATOR WITH STROBES, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance differential comparator with strobes microcircuit, with an operating temperature range of -40°C to +125°C for device 01, and an...
DSCC-VID-V62/03638 REV A
June 22, 2006
MICROCIRCUIT, LINEAR, DIFFERENTIAL COMPARATOR WITH STROBES, MONOLITHIC SILICON
This drawing documents the general requirements of a differential comparator with strobes, with an operating temperature range of -40°C to +125°C for device 01, and an operating temperature range of...
September 4, 2003
MICROCIRCUIT, LINEAR, DIFFERENTIAL COMPARATOR WITH STROBES, MONOLITHIC SILICON
A description is not available for this item.
Advertisement