DLA - DSCC-VID-V62/03638 REV C
MICROCIRCUIT, LINEAR, DIFFERENTIAL COMPARATOR WITH STROBES, MONOLITHIC SILICON
inactive
| Organization: | DLA |
| Publication Date: | 22 December 2014 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This drawing documents the general requirements of a high performance differential comparator with strobes microcircuit, with an operating temperature range of -40°C to +125°C for device 01, and an operating temperature range of -55°C to +125°C for device 02.
Document History
May 26, 2020
MICROCIRCUIT, LINEAR, DIFFERENTIAL COMPARATOR WITH STROBES, MONOLITHIC SILICON
Scope.
This drawing documents the general requirements of a high performance differential comparator with strobes microcircuit, with an operating temperature range of -40°C to +125°C for device 01,...
DSCC-VID-V62/03638 REV C
December 22, 2014
MICROCIRCUIT, LINEAR, DIFFERENTIAL COMPARATOR WITH STROBES, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance differential comparator with strobes microcircuit, with an operating temperature range of -40°C to +125°C for device 01, and an...
November 10, 2008
MICROCIRCUIT, LINEAR, DIFFERENTIAL COMPARATOR WITH STROBES, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance differential comparator with strobes microcircuit, with an operating temperature range of -40°C to +125°C for device 01, and an...
June 22, 2006
MICROCIRCUIT, LINEAR, DIFFERENTIAL COMPARATOR WITH STROBES, MONOLITHIC SILICON
This drawing documents the general requirements of a differential comparator with strobes, with an operating temperature range of -40°C to +125°C for device 01, and an operating temperature range of...
September 4, 2003
MICROCIRCUIT, LINEAR, DIFFERENTIAL COMPARATOR WITH STROBES, MONOLITHIC SILICON
A description is not available for this item.