DLA - SMD-5962-96731 REV A
MICROCIRCUIT, HYBRID, LINEAR, +5 VOLT AND PLUS/MINUS 15 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
inactive
| Organization: | DLA |
| Publication Date: | 13 February 2002 |
| Status: | inactive |
| Page Count: | 13 |
Document History
May 1, 2014
MICROCIRCUIT, HYBRID, LINEAR, +5 VOLT AND ±15 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
March 24, 2008
MICROCIRCUIT, HYBRID, LINEAR, +5 VOLT AND ±15 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
June 8, 2005
MICROCIRCUIT, HYBRID, LINEAR, +5 VOLT AND PLUS/MINUS 15 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD-5962-96731 REV A
February 13, 2002
MICROCIRCUIT, HYBRID, LINEAR, +5 VOLT AND PLUS/MINUS 15 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
A description is not available for this item.
November 29, 1999
MICROCIRCUIT, HYBRID, LINEAR, +5 VOLT AND PLUS/MINUS 15 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...