DS/IEC 684-3-116/118
Specification for flexible insulating sleeving - Part 3: Specification requirements for individual types of sleeving - Sheets 116 to 118: Extruded polychloroprene, general purpose
inactive, Most Current
| Organization: | DS |
| Publication Date: | 5 March 1993 |
| Status: | inactive |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
The standard gives the requirements for no-heat-shrinkable sleeving, extruded from compounds based on polychloroprene elastomer. Sleeving of this type is normally available in bore sizes up to 25 mm.
Document History
DS/IEC 684-3-116/118
March 5, 1993
Specification for flexible insulating sleeving - Part 3: Specification requirements for individual types of sleeving - Sheets 116 to 118: Extruded polychloroprene, general purpose
The standard gives the requirements for no-heat-shrinkable sleeving, extruded from compounds based on polychloroprene elastomer. Sleeving of this type is normally available in bore sizes up to 25 mm.