DLA - SMD-5962-87756

MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL D-TYPE FLIP-FLOP WITH MASTER RESET, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 6 December 1988
Status: inactive
Page Count: 15
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54AC273 Octal D-type flip-flop

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline R D-8 (20-lead, 1.060" × .310" × .200"), dual-in-line package S F-9 (20-lead, .540" × .300" × .100"), flat package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

Supply voltage range 1/ - - - - - - - - - - - - - - −0.5 V dc to +6.0 V dc DC input voltage 1/ - - - - - - - - - - - - - - - - −0.5 V dc to VCC +0.5 V dc DC output voltage 1/- - - - - - - - - - - - - - - - −0.5 V dc to VCC +0.5 V dc Clamp diode current - - - - - - - - - - - - - - - - ±20 mA DC output current (per pin) - - - - - - - - - - - - ±50 mA DC VCC or GND current (per pin) - - - - - - - - - - ±100 mA Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - - 500 mW Lead temperature (soldering, 10 seconds) - - - - - - +300°C Thermal resistance, junction-to-case (θJC): Cases R, S, and 2 - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) 2/ - - - - - - - - - - - - +175°C

Supply voltage (VCC) 3/ - - - - - - - - - - - - - - +2.0 V dc to +6.0 V dc Input voltage - - - - - - - - - - - - - - - - - - - 0.0 V dc to VCC Output voltage- - - - - - - - - - - - - - - - - - - 0.0 V dc to VCC Case operating temperature range (TC) - - - - - - - −55°C to +125°C Input rise or fall times: VCC = 3.6 V to 5.5 V- - - - - - - - - - - - - - - 0 to 8 ns/V Minimum setup time Dn to CP (ts): TC = +25°C, VCC = 3.0 V - - - - - - - - - - - - - 6.5 ns TC = +25°C, VCC = 4.5 V - - - - - - - - - - - - - 4.0 ns TC = −55°C to +125°C, VCC = 3.0 V - - - - - - - - 8.0 ns TC = −55°C to +125°C, VCC = 4.5 V - - - - - - - - 5.0 ns Minimum hold time Dn to CP (th): TC = +25°C, VCC = 3.0 V - - - - - - - - - - - - - 1.5 ns TC = +25°C, VCC = 4.5 V - - - - - - - - - - - - - 1.5 ns TC = −55°C to +125°C, VCC = 3.0 V - - - - - - - - 2.0 ns TC = −55°C to +125°C, VCC = 4.5 V - - - - - - - - 2.0 ns Minimum pulse width CP (tw): TC = +25°C, VCC = 3.0 V - - - - - - - - - - - - - 5.5 ns TC = +25°C, VCC = 4.5 V - - - - - - - - - - - - - 5.0 ns TC = −55°C to +125°C, VCC = 3.0 V - - - - - - - - - 7.0 ns TC = −55°C to +125°C, VCC = 4.5 V - - - - - - - - - 5.0 ns Maximum frequency (fmax): TC = +25°C, VCC = 3.0 V - - - - - - - - - - - - - 90 MHz TC = +25°C, VCC = 4.5 V - - - - - - - - - - - - - 95 MHz TC = −55°C to +125°C, VCC = 3.0 V - - - - - - - - 71 MHz TC = −55°C to +125°C, VCC = 4.5 V - - - - - - - - 90 MHz Minimum pulse width [M bar][R bar] (tw): TC = +25°C, VCC = 3.0 V - - - - - - - - - - - - - 8.0 ns TC = +25°C, VCC = 4.5 V - - - - - - - - - - - - - 5.0 ns TC = −55°C, to +125°C, VCC = 3.0 V - - - - - - - - 10.0 ns TC = −55°C, to +125°C, VCC = 4.5 V - - - - - - - - 6.5 ns Minimum removal time [M bar][R bar] to CP (trem): TC = +25°C, VCC = 3.0 V- - - - - - - - - - - - - 5.0 ns TC = +25°C, VCC = 4.5 V- - - - - - - - - - - - - 3.5 ns TC = −55°C to +125°C, VCC = 3.0 V- - - - - - - - 6.0 ns TC = −55°C to +125°C, VCC = 4.5 V- - - - - - - - 4.0 ns

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

November 8, 2023
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL D-TYPE FLIP-FLOP WITH MASTER RESET, MONOLITHIC SILICON
A description is not available for this item.
August 15, 2018
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL D-TYPE FLIP-FLOP WITH MASTER RESET, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 26, 2016
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL D-TYPE FLIP-FLOP WITH MASTER RESET, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 25, 2012
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL D-TYPE FLIP-FLOP WITH MASTER RESET, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
November 24, 2010
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL D-TYPE FLIP-FLOP WITH MASTER RESET, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 27, 2005
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL D-TYPE FLIP-FLOP WITH MASTER RESET, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
August 7, 2001
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL D-TYPE FLIP-FLOP WITH MASTER RESET, MONOLITHIC SILICON
A description is not available for this item.
September 18, 2000
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL D-TYPE FLIP-FLOP WITH MASTER RESET, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
January 5, 2000
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL D-TYPE FLIP-FLOP WITH MASTER RESET, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
SMD-5962-87756
December 6, 1988
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL D-TYPE FLIP-FLOP WITH MASTER RESET, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". The...

References

Advertisement