BSI - BS EN 2997-004
Aerospace series Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65°C to 175°C continuous, 200°C continuous, 260°C peak Part 004: Jam-nut mounted receptacle Product standard
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 30 November 2006 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
April 28, 2022
Draft BS EN 2997-004 Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak. Part 004: Jam-nut mounted receptacle - Product standard
A description is not available for this item.
BS EN 2997-004
November 30, 2006
Aerospace series Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65°C to 175°C continuous, 200°C continuous, 260°C peak Part 004: Jam-nut mounted receptacle Product standard
A description is not available for this item.