BSI - 22/30454742 DC

Draft BS EN 2997-004 Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak. Part 004: Jam-nut mounted receptacle - Product standard

pending
Organization: BSI
Publication Date: 28 April 2022
Status: pending
Page Count: 14
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

22/30454742 DC
April 28, 2022
Draft BS EN 2997-004 Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak. Part 004: Jam-nut mounted receptacle - Product standard
A description is not available for this item.
November 30, 2006
Aerospace series Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65°C to 175°C continuous, 200°C continuous, 260°C peak Part 004: Jam-nut mounted receptacle Product standard
A description is not available for this item.

References

Advertisement