DS/ISO 8473
Information processing systems - Data communications - Protocol for providing the connectionless-mode network service
inactive
| Organization: | DS |
| Publication Date: | 31 October 1989 |
| Status: | inactive |
| ICS Code (Network layer): | 35.100.30 |
scope:
This International Standard specifies a protocol which is used to provide the connectionless-mode Network-Service as dexcribed in ISO 8348/Add.1. The protocol relies upon the provosion of an underlying connectionless-mode service by real subnetworks and/or data links.
Document History
October 31, 1989
Information processing systems - Data communications - Protocol for providing the connectionless-mode Network Service - Addendum 3: Provision of the underlying service assumed by ISO 8473 over subnetworks which provide the OSI data link service
The addendum defines a set of Subnetwork Dependent Convergence Functions (SNCDFs) that relate to the OSI Data Link Service defined in ISO 8886 to the abstract "underlying service" defined in Clause...
DS/ISO 8473
October 31, 1989
Information processing systems - Data communications - Protocol for providing the connectionless-mode network service
This International Standard specifies a protocol which is used to provide the connectionless-mode Network-Service as dexcribed in ISO 8348/Add.1. The protocol relies upon the provosion of an...