DS/ISO 8473 TILLÆG 3
Information processing systems - Data communications - Protocol for providing the connectionless-mode Network Service - Addendum 3: Provision of the underlying service assumed by ISO 8473 over subnetworks which provide the OSI data link service
inactive, Most Current
| Organization: | DS |
| Publication Date: | 31 October 1989 |
| Status: | inactive |
| ICS Code (Network layer): | 35.100.30 |
scope:
The addendum defines a set of Subnetwork Dependent Convergence Functions (SNCDFs) that relate to the OSI Data Link Service defined in ISO 8886 to the abstract "underlying service" defined in Clause 5.5 of ISO 8473. The SNDCFs defined in this addendum complement the set of SNDCFs already defined in Clause 8, "Provision of the Underlying Service".
Document History
DS/ISO 8473 TILLÆG 3
October 31, 1989
Information processing systems - Data communications - Protocol for providing the connectionless-mode Network Service - Addendum 3: Provision of the underlying service assumed by ISO 8473 over subnetworks which provide the OSI data link service
The addendum defines a set of Subnetwork Dependent Convergence Functions (SNCDFs) that relate to the OSI Data Link Service defined in ISO 8886 to the abstract "underlying service" defined in Clause...
October 31, 1989
Information processing systems - Data communications - Protocol for providing the connectionless-mode network service
This International Standard specifies a protocol which is used to provide the connectionless-mode Network-Service as dexcribed in ISO 8348/Add.1. The protocol relies upon the provosion of an...