NPFC - MIL-B-48612

BONDING WITH EPOZY-ELASTOMERIC ADHESIVE SYSTEM, GLASS TO METAL

inactive
Buy Now
Organization: NPFC
Publication Date: 1 September 1997
Status: inactive
Page Count: 1

Document History

October 18, 2014
BONDING WITH EPOXY-ELASTOMERIC ADHESIVE SYSTEM, GLASS TO METAL
This specification covers the bonding of optical glass elements to their metallic mounts. Bond line thickness of 0.014 to 0.016 inches is recommended for most bonds, especially when aluminum is the...
October 22, 2013
Bonding with Epoxy-Elastomeric Adhesive System, Glass to Metal
A description is not available for this item.
MIL-B-48612
September 1, 1997
BONDING WITH EPOZY-ELASTOMERIC ADHESIVE SYSTEM, GLASS TO METAL
A description is not available for this item.
March 20, 1987
BONDING WITH EPOZY-ELASTOMERIC ADHESIVE SYSTEM, GLASS TO METAL
This specification covers the bonding of glass optical components to metal for use in military instruments (see 6.1). Bonding materials shall be of the following types, as specified: TYPES Type I...
January 27, 1977
BONDING WITH EPOZY-ELASTOMERIC ADHESIVE SYSTEM, GLASS TO METAL
This specification covers the bonding of optical glass elements to their metallic mounts. Bond line thickness of .014" to .016" is recommended for most bonds, especially when aluminum is the metal...

References

Advertisement