DLA - SMD-5962-86873 REV B
MICROCIRCUIT, DIGITAL, CMOS 16 X 16 MULTIPLIER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 17 September 1993 |
| Status: | active |
| Page Count: | 24 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices.
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function Multiply time 01 7C516-42, 7216L40 16 × 16 multiplier 42 ns 02 7C516-55, 7216L55 16 × 16 multiplier 55 ns 03 7C516-75, 7216L75 16 × 16 multiplier 75 ns 04 7C516-30, 7216L30 16 × 16 multiplier 30 ns 05 7216L25 16 × 16 multiplier 25 ns 06 7216L20 16 × 16 multiplier 20 ns
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X CDIP1-T64 64 Dual-in-line package Y CQCC1-N58 68 Square chip carrier Z 1/ CMGA15-PN 68 Pin grid array U See figure 1 64 Quad flat package
The lead finish shall be as specified in MIL-M-38510. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage range - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC voltage applied to outputs- - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC output current- - - - - - - - - - - - - - 10 mA Maximum power dissipation 3/ - - - - - - - - - 1.2 W Lead temperature (soldering, 10 seconds) - - +300°C Thermal resistance, junction-to-case (0JC): Cases X, Y, and Z- - - - - - - - - - - - - See MIL-STD-1835 Case U - - - - - - - - - - - - - - - - - - 30°C/W Junction temperature (TJ)- - - - - - - - - - +175°C Storage temperature range- - - - - - - - - - −65°C to +150°C
Supply voltage (VCC)- - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Ground voltage (GRD)- - - - - - - - - - - - - - 0 V dc Input high voltage (VIH)- - - - - - - - - - - - 2.0 V dc to 6.0 V dc Input low voltage (VIL) - - - - - - - - - - - - −0.5 V dc to +0.8 V dc Case operating temperature range (TC) - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History