DLA - SMD-5962-89511 REV A
MICROCIRCUIT, LINEAR, REGULATING, PULSE WIDTH MODULATOR, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 28 February 1994 |
| Status: | inactive |
| Page Count: | 15 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 1525A Regulating pulse width modulator 02 1527A Regulating pulse width modulator 03 UC1525A Regulating pulse width modulator 04 UC1527A Regulating pulse width modulator
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style E GDIP1-T16 or CDIP2-T16 16 Dual-in-line F GDFP2-F16 or CDFP3-F16 16 Flat pack 2 CQCC1-N20 20 Square leadless chip carrier
The Lead finish shall be as specified in MIL-STD-883 (see 3.1 herein). Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specification when finishes A, B, and C are considered acceptable and interchangeable without preference.
Input voltage (+VIN) . . . . . . . . . . . . . . . +40 V dc Collector voltage (VC) . . . . . . . . . . . . . . +40 V dc Logic inputs range . . . . . . . . . . . . . . . . −0.3 V dc to +5.5 V dc Analog inputs range . . . . . . . . . . . . . . . −0.3 V dc to +VIN Output current, source or sink . . . . . . . . . . 500 mA Reference output current . . . . . . . . . . . . . 50 mA Oscillator charging current . . . . . . . . . . . 5 mA Maximum power dissipation (PD) 1/. . . . . . . . . 1,000 mW Lead temperature (soldering, 10 seconds) . . . . . +300°C Junction temperature (TJ) . . . . . . . . . . . . +150°C Thermal resistance, junction-to-case (θJC) . . . . See MIL-STD-1835 Thermal resistance, junction-to-ambient (θJA): Cases E and F . . . . . . . . . . . . . . . . . 100°C/W Case 2 . . . . . . . . . . . . . . . . . . . . . 70°C/W
Input voltage (+VIN) . . . . . . . . . . . . . . . +8 V dc to +35 V dc Collector voltage (VC) . . . . . . . . . . . . . . +4.5 V dc to +35 V dc Sink/source load current (steady-state) . . . . . 0 mA to 100 mA Sink/source load current (peak) . . . . . . . . . 0 mA to 400 mA Reference load current range . . . . . . . . . . . 0 mA to 20 mA Oscillator frequency range . . . . . . . . . . . . 100 Hz to 350 kHz Oscillator timing resistor (RT) . . . . . . . . . 2 kΩ to 200 kΩ Oscillator timing capacitor range (CT) . . . . . . 470 pF to 0.1 µF Ambient operating temperature range (TA) . . . . . −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History