DLA - SMD-5962-89511 REV D

MICROCIRCUIT, LINEAR, REGULATING, PULSE WIDTH MODULATOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 13 March 2006
Status: inactive
Page Count: 16
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

March 17, 2021
MICROCIRCUIT, LINEAR, REGULATING, PULSE WIDTH MODULATOR, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
April 14, 2015
MICROCIRCUIT, LINEAR, REGULATING, PULSE WIDTH MODULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
December 3, 2008
MICROCIRCUIT, LINEAR, REGULATING, PULSE WIDTH MODULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-89511 REV D
March 13, 2006
MICROCIRCUIT, LINEAR, REGULATING, PULSE WIDTH MODULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 21, 2001
MICROCIRCUIT, LINEAR, REGULATING, PULSE WIDTH MODULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
November 30, 2000
MICROCIRCUIT, LINEAR, REGULATING, PULSE WIDTH MODULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
February 28, 1994
MICROCIRCUIT, LINEAR, REGULATING, PULSE WIDTH MODULATOR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
April 27, 1989
MICROCIRCUIT, LINEAR, REGULATING, PULSE WIDTH MODULATOR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement