DLA - SMD-5962-87501 REV D

MICROCIRCUIT, DIGITAL, ECL, QUAD LINE RECEIVER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 10 August 1998
Status: inactive
Page Count: 14
scope:

This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL- PRF-38535, appendix A.

The complete PIN is as shown in the following example:

The device type(s) identify the circuit function as follows:

Device type Generic number Circuit function 01 10H515 Quad line receiver

The case outline(s) are as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style E GDIP1-T16 or CDIP2-T16 16 Dual-in-line F GDFP2-F16 or CDFP3-F16 16 Flat package X CDFP4-F16 16 Flat package 2 CQCC1-N20 20 Square chip carrier

The lead finish is as specified in MIL-PRF-38535, appendix A.

Supply voltage range (VEE) ............................... −8.0 V dc to 0.0 V dc Input voltage range ...................................... −5.2 V dc to 0.0 V dc Storage temperature range ................................ −65° C to +165° C Lead temperature (soldering, 10 seconds) ................. +300° C Junction temperature (TJ) ................................ +165° C Maximum power dissipation (PD) ........................... 196 mW Thermal resistance, junction-to-case (ΘJC) .......... See MIL-STD-1835

Supply voltage range (VEE) ................................ −5.46 V dc minimum to −4.94 V dc maximum Supply voltage range (VCC) ................................ −0.02 V dc to 0.02 V dc or 1.98 V dc to 2.02 V dc Ambient operating temperature range (TA) .................. −55° C to +125° C Minimum high level input voltage (VIH): TA = +25° C ............................................ −0.780 V TA = +125° C ........................................... −0.650 V TA = −55° C .......................................... .. −0.840 V Maximum low level input voltage (VIL) ..................... −1.950 V

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

September 11, 2019
MICROCIRCUIT, DIGITAL, ECL, QUAD LINE RECEIVER, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
April 17, 2015
MICROCIRCUIT, DIGITAL, ECL, QUAD LINE RECEIVER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
February 17, 2006
MICROCIRCUIT, DIGITAL, ECL, QUAD LINE RECEIVER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.  
SMD-5962-87501 REV D
August 10, 1998
MICROCIRCUIT, DIGITAL, ECL, QUAD LINE RECEIVER, MONOLITHIC SILICON
This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL- PRF-38535, appendix A. The complete PIN is as shown in the following...
February 4, 1998
MICROCIRCUIT, DIGITAL, ECL, QUAD LINE RECEIVER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
November 26, 1991
MICROCIRCUIT, DIGITAL, ECL, QUAD LINE RECEIVER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
March 7, 1989
MICROCIRCUIT, DIGITAL, ECL, QUAD LINE RECEIVER, MONOLITHIC SILICON
A description is not available for this item.
November 10, 1987
MICROCIRCUIT, DIGITAL, ECL, QUAD LINE RECEIVER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement