DS/EN 60228
Conductors of insulated cables
| Organization: | DS |
| Publication Date: | 23 March 2006 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Electrical wires and cables in general): | 29.060.01 |
scope:
This standard specifies the nominal cross-sectional areas, in the range 0,5 mm² to 2500 mm², for conductors in electric power cables and cords of a wide range of types. Requirements for numbers and sizes of wires and resistance values are also included. These conductors include solid and stranded copper, aluminium and aluminium alloy conductors in cables for fixed installations and flexible copper conductors.
Document History