MODUK - DEF STAN 91-9

Diesel Fuel: Military NATO Code No: F-54 Joint Service Designation: DIESO MILITARY Diesel Fuel: Sub-Zero Joint Service Designation: DIESO SUB-ZERO

inactive
Organization: MODUK
Publication Date: 1 January 1980
Status: inactive
Page Count: 8
scope:

This Standard relates to two grades of diesel fuel:

Military diesel fuel, F-54 is primarily intended for land-service use on the Central European continent, and generally where mean ambient temperatures down to approximately minus 15 °C may be encountered.

Sub-zero diesel fuel, is intended for land-service use where mean ambient temperatures down to approximately minus 40 °C may be encountered for extended periods.

Note:

Minimum operating temperatures of diesel engines will be dependent on vehicle fuel system design, operating conditions and other factors; therefore the temperatures quoted above are intended only as a guide.

Document History

January 1, 1993
Diesel Fuel, Military NATO Code: F-54 Joint Service Designation: DIESO MILITARY
This Defence Standard specifies requirements for military diesel fuel, F-54. It is primarily intended for land service use in Central Europe and where mean ambient temperatures down to approximately...
DEF STAN 91-9
January 1, 1980
Diesel Fuel: Military NATO Code No: F-54 Joint Service Designation: DIESO MILITARY Diesel Fuel: Sub-Zero Joint Service Designation: DIESO SUB-ZERO
This Standard relates to two grades of diesel fuel: Military diesel fuel, F-54 is primarily intended for land-service use on the Central European continent, and generally where mean ambient...
Advertisement