DLA - SMD-5962-89537

MICROCIRCUITS, MEMORY, DIGITAL, 16K X 8 UV EPROM, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 26 January 1989
Status: inactive
Page Count: 13
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function Access time 01 See 6.4 16K × 8 UV EPROM 65 ns 02 See 6.4 16K × 8 UV EPROM 55 ns

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline Y See figure 1, (28-lead, 1.485" × .310" × .200"), dual-in-linepackage 1/ Z F-11 (28-lead, .740" × .380" × .090"), flat package1/ U C-12 (32-terminal, .560" × .458 × .120"), rectangular chip carrier package

Supply voltage range - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC voltage applied to outputs in high-Z - - - - - - −0.5 V dc to +7.0 V dc DC input voltage range - - - - - - - - - - - - - - - −3.0 V dc to +7.0 V dc Thermal resistance, Junction-to-case (θJC): Case outlines Z and U - - - - - - - - - - - - - - See MIL-M-38510, appendix C Case outline Y - - - - - - - - - - - - - - - - - - 26°C/W 2/ Maximum power dissipation (PD) 3/ - - - - - - - - - 1.0 W Maximum junction temperature (TJ) - - - - - - - - - +175°C Lead temperature (soldering, 10 seconds maximum) - - +260°C Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Temperature under bias range - - - - - - - - - - - - −55°C to +125°C

Supply voltage (VCC) - - - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc High level input voltage (VIH) - - - - - - - - - - - 2.0 V dc minimum Low level input voltage (VIL)- - - - - - - - - - - - 0.8 V dc maximum Case operating temperature range (TC) - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

June 15, 2018
MICROCIRCUITS, MEMORY, DIGITAL, 16K X 8 UV EPROM, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for government microcircuit applications (original equipment), design applications, and logistics purposes.
February 10, 2006
MICROCIRCUITS, MEMORY, DIGITAL, 16K X 8 UV EPROM, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for government microcircuit applications (original equipment), design applications, and logistics purposes.
February 10, 2006
MICROCIRCUITS, MEMORY, DIGITAL, 16K X 8 UV EPROM, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for government microcircuit applications (original equipment), design applications, and logistics purposes.
March 31, 1994
MICROCIRCUITS, MEMORY, DIGITAL, 16K X 8 UV EPROM, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
SMD-5962-89537
January 26, 1989
MICROCIRCUITS, MEMORY, DIGITAL, 16K X 8 UV EPROM, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
Advertisement