DLA - SMD-5962-87561 REV E

MICROCIRCUIT, DIGITAL, ECL, DUAL D-TYPE MASTER-SLAVE FLIP-FLOP, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 13 August 1998
Status: inactive
Page Count: 14
scope:

This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL- PRF-38535, appendix A

The complete PIN is as shown in the following example:

The device type(s) identify the circuit function as follows:

Device type Generic number Circuit function 01 10H531 Dual D-type master slave flip-flop

The case outline(s) are as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style E GDIP1-T16 or CDIP2-T16 16 Dual-in-line F GDFP2-F16 or CDFP3-F16 16 Flat package X CDFP4-F16 16 Flat package 2 CQCC1-N20 20 Square chip carrier

The lead finish is as specified in MIL-PRF-38535, appendix A.

Supply voltage range(VEE)...................... −8.0 V dc to 0.0 V dc Input voltage range............................ −5.2 V dc to 0.0 V dc Storage temperature range...................... −65° C to +165° C Lead temperature(soldering, 10 seconds)........ +300° C Junction temperature(TJ)....................... +165° C Maximum powder dissipation(PD)................. 370 mW Thermal resistance, junction-to-case(ΘJC)...... See MIL-STD-1835

Supply voltage range(VEE)...................... −5.46 V dc minimum to −4.94 V dc maximum Supply voltage range(VCC)...................... −0.02 V dc to 0.02 V dc or 1.98 V dc to 2.02 V dc Ambient operating temperature range(TA)........ −55° C to + 125° C Minimum high level input voltage(VIH): TA = +25 C.................................... − 0.780 V TA = +125 C................................... − 0.650 V TA =− 55 C.................................... − 0.840 V Maximum low level input voltage(VIL)........... − 1.950 V

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

February 21, 2018
MICROCIRCUIT, DIGITAL, ECL, DUAL D-TYPE MASTER-SLAVE FLIP-FLOP, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
April 6, 2006
MICROCIRCUIT, DIGITAL, ECL, DUAL D-TYPE MASTER-SLAVE FLIP-FLOP, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-87561 REV E
August 13, 1998
MICROCIRCUIT, DIGITAL, ECL, DUAL D-TYPE MASTER-SLAVE FLIP-FLOP, MONOLITHIC SILICON
This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL- PRF-38535, appendix A The complete PIN is as shown in the following...
February 4, 1998
MICROCIRCUIT, DIGITAL, ECL, DUAL D-TYPE MASTER-SLAVE FLIP-FLOP, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
December 5, 1991
MICROCIRCUIT, DIGITAL, ECL, DUAL D-TYPE MASTER-SLAVE FLIP-FLOP, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
February 24, 1989
MICROCIRCUIT, DIGITAL, ECL, DUAL D-TYPE MASTER-SLAVE FLIP-FLOP, MONOLITHIC SILICON
A description is not available for this item.
November 27, 1987
MICROCIRCUIT, DIGITAL, ECL, DUAL D-TYPE MASTER-SLAVE FLIP-FLOP, MONOLITHIC SILICON
A description is not available for this item.
April 9, 1987
MICROCIRCUIT, DIGITAL, ECL, DUAL D-TYPE MASTER-SLAVE FLIP-FLOP, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement